Capital Lighting, Inc. Sconces-Single Glass 733411

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 3 Product Name: One Light Bath Sconce UPC: 633779001857 Category: Bath Sconce Glass: Ivory Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 3 Product Name: One Light Bath Sconce UPC: 633779001857 Category: Bath Sconce Glass: Ivory Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 733411 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
733411
Sconces-Single Glass 733411
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 3 Product Name: One Light Bath Sconce UPC: 633779001857 Category: Bath Sconce Glass: Ivory Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Length 7.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Weight: 3
Product Name: One Light Bath Sconce
UPC: 633779001857
Category: Bath Sconce
Glass: Ivory Faux Alabaster
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733411
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details