Capital Lighting, Inc. Bathroom Fixtures-Two Lights 733410

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Length 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Weight: 5 Product Name: Two Light Bath Sconce UPC: 633779001888 Category: Bath Sconce Glass: Ivory Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Length 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Weight: 5 Product Name: Two Light Bath Sconce UPC: 633779001888 Category: Bath Sconce Glass: Ivory Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 733410 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
733410
Bathroom Fixtures-Two Lights 733410
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Length 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Weight: 5 Product Name: Two Light Bath Sconce UPC: 633779001888 Category: Bath Sconce Glass: Ivory Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Length 7.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brass
Weight: 5
Product Name: Two Light Bath Sconce
UPC: 633779001888
Category: Bath Sconce
Glass: Ivory Faux Alabaster
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733410
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details