Capital Lighting, Inc. F201149U Flush Mounts-Bowl Style 733366

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Bronze Luster Weight: 16.98 Product Name: Two Light Ceiling UPC: 742546045762 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Bronze Luster Weight: 16.98 Product Name: Two Light Ceiling UPC: 742546045762 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F201149U Flush Mounts-Bowl Style - 733366 - Capital Lighting, Inc.
Columbus, OH, USA
F201149U Flush Mounts-Bowl Style
733366
F201149U Flush Mounts-Bowl Style 733366
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Bronze Luster Weight: 16.98 Product Name: Two Light Ceiling UPC: 742546045762 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 7.50
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Bronze Luster
Weight: 16.98
Product Name: Two Light Ceiling
UPC: 742546045762
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733366
Product Name F201149U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details