Capital Lighting, Inc. F206049U Flush Mounts-Bowl Style 733365

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Bronze Luster Weight: 5.72 Product Name: Two Light Ceiling UPC: 742546020493 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Bronze Luster Weight: 5.72 Product Name: Two Light Ceiling UPC: 742546020493 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F206049U Flush Mounts-Bowl Style - 733365 - Capital Lighting, Inc.
Columbus, OH, USA
F206049U Flush Mounts-Bowl Style
733365
F206049U Flush Mounts-Bowl Style 733365
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Bronze Luster Weight: 5.72 Product Name: Two Light Ceiling UPC: 742546020493 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Bronze Luster
Weight: 5.72
Product Name: Two Light Ceiling
UPC: 742546020493
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733365
Product Name F206049U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details