Capital Lighting, Inc. F201449U Flush Mounts-Bowl Style 733363

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.50 Bulb Type: Fluorescent Qty: 2 Wattage: 32 Finish: Bronze Luster Weight: 29.98 Product Name: Two Light Ceiling UPC: 742546045786 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.50 Bulb Type: Fluorescent Qty: 2 Wattage: 32 Finish: Bronze Luster Weight: 29.98 Product Name: Two Light Ceiling UPC: 742546045786 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F201449U Flush Mounts-Bowl Style - 733363 - Capital Lighting, Inc.
Columbus, OH, USA
F201449U Flush Mounts-Bowl Style
733363
F201449U Flush Mounts-Bowl Style 733363
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.50 Bulb Type: Fluorescent Qty: 2 Wattage: 32 Finish: Bronze Luster Weight: 29.98 Product Name: Two Light Ceiling UPC: 742546045786 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 6.50
Bulb
Type: Fluorescent
Qty: 2
Wattage: 32
Finish: Bronze Luster
Weight: 29.98
Product Name: Two Light Ceiling
UPC: 742546045786
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733363
Product Name F201449U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details