Capital Lighting, Inc. F204136U Flush Mounts-Bowl Style 733362

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Satin Nickel Weight: 12.76 Product Name: Two Light Ceiling UPC: 742546020448 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Satin Nickel Weight: 12.76 Product Name: Two Light Ceiling UPC: 742546020448 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F204136U Flush Mounts-Bowl Style - 733362 - Capital Lighting, Inc.
Columbus, OH, USA
F204136U Flush Mounts-Bowl Style
733362
F204136U Flush Mounts-Bowl Style 733362
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Satin Nickel Weight: 12.76 Product Name: Two Light Ceiling UPC: 742546020448 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 36
Finish: Satin Nickel
Weight: 12.76
Product Name: Two Light Ceiling
UPC: 742546020448
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733362
Product Name F204136U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details