Capital Lighting, Inc. F206112U Flush Mounts-Bowl Style 733339

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Glacier Silver Weight: 12.76 Product Name: Two Light Ceiling UPC: 742546045809 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Glacier Silver Weight: 12.76 Product Name: Two Light Ceiling UPC: 742546045809 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F206112U Flush Mounts-Bowl Style - 733339 - Capital Lighting, Inc.
Columbus, OH, USA
F206112U Flush Mounts-Bowl Style
733339
F206112U Flush Mounts-Bowl Style 733339
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Glacier Silver Weight: 12.76 Product Name: Two Light Ceiling UPC: 742546045809 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 36
Finish: Glacier Silver
Weight: 12.76
Product Name: Two Light Ceiling
UPC: 742546045809
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733339
Product Name F206112U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details