Capital Lighting, Inc. F325436U Bathroom Fixtures-Two Lights 733302

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 4.62 Extension: 4.63 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 13.45 Product Name: Two Light Bath UPC: 742546045892 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 4.62 Extension: 4.63 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 13.45 Product Name: Two Light Bath UPC: 742546045892 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F325436U Bathroom Fixtures-Two Lights - 733302 - Capital Lighting, Inc.
Columbus, OH, USA
F325436U Bathroom Fixtures-Two Lights
733302
F325436U Bathroom Fixtures-Two Lights 733302
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 4.62 Extension: 4.63 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 13.45 Product Name: Two Light Bath UPC: 742546045892 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 4.62
Extension: 4.63
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Satin Nickel
Weight: 13.45
Product Name: Two Light Bath
UPC: 742546045892
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733302
Product Name F325436U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details