Capital Lighting, Inc. F325336U Bathroom Fixtures-Two Lights 733300

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 4.62 Extension: 4.63 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 12.35 Product Name: Two Light Bath UPC: 742546045885 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 4.62 Extension: 4.63 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 12.35 Product Name: Two Light Bath UPC: 742546045885 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F325336U Bathroom Fixtures-Two Lights - 733300 - Capital Lighting, Inc.
Columbus, OH, USA
F325336U Bathroom Fixtures-Two Lights
733300
F325336U Bathroom Fixtures-Two Lights 733300
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 4.62 Extension: 4.63 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 12.35 Product Name: Two Light Bath UPC: 742546045885 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 4.62
Extension: 4.63
Bulb
Type: T8
Qty: 2
Wattage: 25
Finish: Satin Nickel
Weight: 12.35
Product Name: Two Light Bath
UPC: 742546045885
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733300
Product Name F325336U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details