Capital Lighting, Inc. 8063-WSC BUS Sconces-Pocket 733297

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnt Sienna Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Dry Canopy: 4.12``Dx.62``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnt Sienna Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Dry Canopy: 4.12``Dx.62``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8063-WSC BUS Sconces-Pocket - 733297 - Capital Lighting, Inc.
Columbus, OH, USA
8063-WSC BUS Sconces-Pocket
733297
8063-WSC BUS Sconces-Pocket 733297
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnt Sienna Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Dry Canopy: 4.12``Dx.62``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Burnt Sienna
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Tea Stone
Safety Listing: Dry
Canopy: 4.12``Dx.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733297
Product Name 8063-WSC BUS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details