Capital Lighting, Inc. 8063-1W BUS Sconces-Single Glass 733296

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Damp Canopy: 6``Dx.25``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Damp Canopy: 6``Dx.25``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8063-1W BUS Sconces-Single Glass - 733296 - Capital Lighting, Inc.
Columbus, OH, USA
8063-1W BUS Sconces-Single Glass
733296
8063-1W BUS Sconces-Single Glass 733296
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Damp Canopy: 6``Dx.25``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnt Sienna
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Tea Stone
Safety Listing: Damp
Canopy: 6``Dx.25``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733296
Product Name 8063-1W BUS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details