Capital Lighting, Inc. 8063-BA4 BUS Bathroom Fixtures-Four Lights 733290

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnt Sienna Product Name: Four Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 8``Wx4.75``Hx.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnt Sienna Product Name: Four Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 8``Wx4.75``Hx.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8063-BA4 BUS Bathroom Fixtures-Four Lights - 733290 - Capital Lighting, Inc.
Columbus, OH, USA
8063-BA4 BUS Bathroom Fixtures-Four Lights
733290
8063-BA4 BUS Bathroom Fixtures-Four Lights 733290
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnt Sienna Product Name: Four Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 8``Wx4.75``Hx.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnt Sienna
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Tea Stone
Safety Listing: Damp
Canopy: 8``Wx4.75``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733290
Product Name 8063-BA4 BUS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details