Capital Lighting, Inc. 7623 RBZ Large Chandeliers-Glass Shade 733281

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 41.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rubbed Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 41.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rubbed Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
7623 RBZ Large Chandeliers-Glass Shade - 733281 - Capital Lighting, Inc.
Columbus, OH, USA
7623 RBZ Large Chandeliers-Glass Shade
733281
7623 RBZ Large Chandeliers-Glass Shade 733281
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 41.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rubbed Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 41.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Rubbed Bronze
Product Name: Three Tier Chandelier
Category: Chandelier
Glass: Tea Stone
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733281
Product Name 7623 RBZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details