Capital Lighting, Inc. 1260-13 RBZ Flush Mounts-Bowl Style 733253

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: 13 Flush Mount Category: Flush Mount Glass: Marbled Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: 13 Flush Mount Category: Flush Mount Glass: Marbled Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1260-13 RBZ Flush Mounts-Bowl Style - 733253 - Capital Lighting, Inc.
Columbus, OH, USA
1260-13 RBZ Flush Mounts-Bowl Style
733253
1260-13 RBZ Flush Mounts-Bowl Style 733253
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: 13 Flush Mount Category: Flush Mount Glass: Marbled Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rubbed Bronze
Product Name: 13 Flush Mount
Category: Flush Mount
Glass: Marbled
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733253
Product Name 1260-13 RBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details