Capital Lighting, Inc. 4120 PW Mini Pendants-Rod 733229

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Mini Pendant Category: Mini Pendant Glass: Marbled Safety Listing: Dry Canopy: 5``Dx4``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Mini Pendant Category: Mini Pendant Glass: Marbled Safety Listing: Dry Canopy: 5``Dx4``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
4120 PW Mini Pendants-Rod - 733229 - Capital Lighting, Inc.
Columbus, OH, USA
4120 PW Mini Pendants-Rod
733229
4120 PW Mini Pendants-Rod 733229
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Mini Pendant Category: Mini Pendant Glass: Marbled Safety Listing: Dry Canopy: 5``Dx4``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 50.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Marbled
Safety Listing: Dry
Canopy: 5``Dx4``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733229
Product Name 4120 PW Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details