Capital Lighting, Inc. F5400E1 Sconces-Pocket 733127

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 42 Finish: Chocolate on Amber Weight: 6.64 Product Name: One Light Bath UPC: 742546035060 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 42 Finish: Chocolate on Amber Weight: 6.64 Product Name: One Light Bath UPC: 742546035060 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F5400E1 Sconces-Pocket - 733127 - Capital Lighting, Inc.
Columbus, OH, USA
F5400E1 Sconces-Pocket
733127
F5400E1 Sconces-Pocket 733127
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 42 Finish: Chocolate on Amber Weight: 6.64 Product Name: One Light Bath UPC: 742546035060 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 42
Finish: Chocolate on Amber
Weight: 6.64
Product Name: One Light Bath
UPC: 742546035060
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733127
Product Name F5400E1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details