Capital Lighting, Inc. F601136 Flush Mounts-Bowl Style 733126

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546105534 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546105534 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F601136 Flush Mounts-Bowl Style - 733126 - Capital Lighting, Inc.
Columbus, OH, USA
F601136 Flush Mounts-Bowl Style
733126
F601136 Flush Mounts-Bowl Style 733126
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546105534 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 5.5
Product Name: Two Light Ceiling
UPC: 742546105534
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733126
Product Name F601136 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details