Capital Lighting, Inc. 8063-13 BUS Flush Mounts-Bowl Style 733085

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Sienna Product Name: 13 Flush Mount Category: Flush Mount Glass: Tea Stone Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Sienna Product Name: 13 Flush Mount Category: Flush Mount Glass: Tea Stone Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8063-13 BUS Flush Mounts-Bowl Style - 733085 - Capital Lighting, Inc.
Columbus, OH, USA
8063-13 BUS Flush Mounts-Bowl Style
733085
8063-13 BUS Flush Mounts-Bowl Style 733085
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Sienna Product Name: 13 Flush Mount Category: Flush Mount Glass: Tea Stone Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnt Sienna
Product Name: 13 Flush Mount
Category: Flush Mount
Glass: Tea Stone
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733085
Product Name 8063-13 BUS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details