Capital Lighting, Inc. 8063-10 BUS Island/Pool Table-3 Light Bar 733084

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 24.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Island Light Category: Island Glass: Tea Stone Safety Listing: Dry Canopy: 4.62``Wx11.37L Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 24.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Island Light Category: Island Glass: Tea Stone Safety Listing: Dry Canopy: 4.62``Wx11.37L Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8063-10 BUS Island/Pool Table-3 Light Bar - 733084 - Capital Lighting, Inc.
Columbus, OH, USA
8063-10 BUS Island/Pool Table-3 Light Bar
733084
8063-10 BUS Island/Pool Table-3 Light Bar 733084
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 24.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Island Light Category: Island Glass: Tea Stone Safety Listing: Dry Canopy: 4.62``Wx11.37L Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 24.00
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnt Sienna
Product Name: Island Light
Category: Island
Glass: Tea Stone
Safety Listing: Dry
Canopy: 4.62``Wx11.37L
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733084
Product Name 8063-10 BUS Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details