Capital Lighting, Inc. F849841 Exterior -Wall Mount 733077

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Vista Silver Weight: 2.64 Product Name: One Light Outdoor Wall UPC: 742546029427 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Vista Silver Weight: 2.64 Product Name: One Light Outdoor Wall UPC: 742546029427 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F849841 Exterior -Wall Mount - 733077 - Capital Lighting, Inc.
Columbus, OH, USA
F849841 Exterior -Wall Mount
733077
F849841 Exterior -Wall Mount 733077
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Vista Silver Weight: 2.64 Product Name: One Light Outdoor Wall UPC: 742546029427 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Extension: 6
Bulb
Qty: 1
Wattage: 60
Finish: Vista Silver
Weight: 2.64
Product Name: One Light Outdoor Wall
UPC: 742546029427
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733077
Product Name F849841 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details