Capital Lighting, Inc. F849919 Exterior -Wall Mount 733074

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Black Weight: 2.75 Product Name: One Light Outdoor Wall UPC: 742546029434 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Black Weight: 2.75 Product Name: One Light Outdoor Wall UPC: 742546029434 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F849919 Exterior -Wall Mount - 733074 - Capital Lighting, Inc.
Columbus, OH, USA
F849919 Exterior -Wall Mount
733074
F849919 Exterior -Wall Mount 733074
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Black Weight: 2.75 Product Name: One Light Outdoor Wall UPC: 742546029434 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Extension: 5.5
Bulb
Qty: 1
Wattage: 60
Finish: Black
Weight: 2.75
Product Name: One Light Outdoor Wall
UPC: 742546029434
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733074
Product Name F849919 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details