Capital Lighting, Inc. 4100TS-418 Sconces-Double Candle 732963

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 5 Product Name: Two Light Sconce UPC: 841224021927 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 5 Product Name: Two Light Sconce UPC: 841224021927 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4100TS-418 Sconces-Double Candle - 732963 - Capital Lighting, Inc.
Columbus, OH, USA
4100TS-418 Sconces-Double Candle
732963
4100TS-418 Sconces-Double Candle 732963
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 5 Product Name: Two Light Sconce UPC: 841224021927 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 14.00
Extension: 7.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tortoise
Weight: 5
Product Name: Two Light Sconce
UPC: 841224021927
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732963
Product Name 4100TS-418 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details