Capital Lighting, Inc. 4354MN-220 Mid. Chandeliers-Glass Down 732906

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Three Light Chandelier UPC: 841224023624 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Three Light Chandelier UPC: 841224023624 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4354MN-220 Mid. Chandeliers-Glass Down - 732906 - Capital Lighting, Inc.
Columbus, OH, USA
4354MN-220 Mid. Chandeliers-Glass Down
732906
4354MN-220 Mid. Chandeliers-Glass Down 732906
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Three Light Chandelier UPC: 841224023624 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 23.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 6
Product Name: Three Light Chandelier
UPC: 841224023624
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732906
Product Name 4354MN-220 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details