Capital Lighting, Inc. 4359MN-220 Mid. Chandeliers-Glass Up 732903

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Extension: 14 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 14 Product Name: Nine Light Chandelier UPC: 841224023648 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Extension: 14 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 14 Product Name: Nine Light Chandelier UPC: 841224023648 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4359MN-220 Mid. Chandeliers-Glass Up - 732903 - Capital Lighting, Inc.
Columbus, OH, USA
4359MN-220 Mid. Chandeliers-Glass Up
732903
4359MN-220 Mid. Chandeliers-Glass Up 732903
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Extension: 14 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 14 Product Name: Nine Light Chandelier UPC: 841224023648 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.00
Extension: 14
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Matte Nickel
Weight: 14
Product Name: Nine Light Chandelier
UPC: 841224023648
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732903
Product Name 4359MN-220 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details