Capital Lighting, Inc. 4173VZ Mini Chandeliers-Glass Shade 732887

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Victorian Bronze Weight: 14 Product Name: Three Light Chandelier UPC: 640665417319 Category: Chandelier Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Victorian Bronze Weight: 14 Product Name: Three Light Chandelier UPC: 640665417319 Category: Chandelier Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4173VZ Mini Chandeliers-Glass Shade - 732887 - Capital Lighting, Inc.
Columbus, OH, USA
4173VZ Mini Chandeliers-Glass Shade
732887
4173VZ Mini Chandeliers-Glass Shade 732887
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Victorian Bronze Weight: 14 Product Name: Three Light Chandelier UPC: 640665417319 Category: Chandelier Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 22.50
Length 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Victorian Bronze
Weight: 14
Product Name: Three Light Chandelier
UPC: 640665417319
Category: Chandelier
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732887
Product Name 4173VZ Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details