Capital Lighting, Inc. 4179VZ Large Chandeliers-Glass Shade 732883

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Victorian Bronze Weight: 77 Product Name: 15 Light Chandelier UPC: 640665417913 Category: Chandelier Glass: Amber Linen Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Victorian Bronze Weight: 77 Product Name: 15 Light Chandelier UPC: 640665417913 Category: Chandelier Glass: Amber Linen Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4179VZ Large Chandeliers-Glass Shade - 732883 - Capital Lighting, Inc.
Columbus, OH, USA
4179VZ Large Chandeliers-Glass Shade
732883
4179VZ Large Chandeliers-Glass Shade 732883
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Victorian Bronze Weight: 77 Product Name: 15 Light Chandelier UPC: 640665417913 Category: Chandelier Glass: Amber Linen Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 50.00
Length 50.00
Bulb
Type: Medium
Qty: 15
Wattage: 40
Finish: Victorian Bronze
Weight: 77
Product Name: 15 Light Chandelier
UPC: 640665417913
Category: Chandelier
Glass: Amber Linen
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732883
Product Name 4179VZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details