Capital Lighting, Inc. 5683VZ Bathroom Fixtures-Three Lights 732882

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Victorian Bronze Weight: 11 Product Name: Three Light Bath Fixture UPC: 640665568318 Category: Bath Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Victorian Bronze Weight: 11 Product Name: Three Light Bath Fixture UPC: 640665568318 Category: Bath Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
5683VZ Bathroom Fixtures-Three Lights - 732882 - Capital Lighting, Inc.
Columbus, OH, USA
5683VZ Bathroom Fixtures-Three Lights
732882
5683VZ Bathroom Fixtures-Three Lights 732882
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Victorian Bronze Weight: 11 Product Name: Three Light Bath Fixture UPC: 640665568318 Category: Bath Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 12.50
Length 12.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Victorian Bronze
Weight: 11
Product Name: Three Light Bath Fixture
UPC: 640665568318
Category: Bath
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732882
Product Name 5683VZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details