Capital Lighting, Inc. 5682VZ Bathroom Fixtures-Two Lights 732880

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Victorian Bronze Weight: 9 Product Name: Two Light Bath Fixture UPC: 640665568219 Category: Bath Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Victorian Bronze Weight: 9 Product Name: Two Light Bath Fixture UPC: 640665568219 Category: Bath Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
5682VZ Bathroom Fixtures-Two Lights - 732880 - Capital Lighting, Inc.
Columbus, OH, USA
5682VZ Bathroom Fixtures-Two Lights
732880
5682VZ Bathroom Fixtures-Two Lights 732880
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Victorian Bronze Weight: 9 Product Name: Two Light Bath Fixture UPC: 640665568219 Category: Bath Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 12.50
Length 12.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Victorian Bronze
Weight: 9
Product Name: Two Light Bath Fixture
UPC: 640665568219
Category: Bath
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732880
Product Name 5682VZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details