Capital Lighting, Inc. 4163OB Mini Chandeliers-Glass Shade 732859

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 17 Product Name: Three Light Chandelier UPC: 640665416312 Category: Chandelier Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 17 Product Name: Three Light Chandelier UPC: 640665416312 Category: Chandelier Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4163OB Mini Chandeliers-Glass Shade - 732859 - Capital Lighting, Inc.
Columbus, OH, USA
4163OB Mini Chandeliers-Glass Shade
732859
4163OB Mini Chandeliers-Glass Shade 732859
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 17 Product Name: Three Light Chandelier UPC: 640665416312 Category: Chandelier Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Olde Bronze
Weight: 17
Product Name: Three Light Chandelier
UPC: 640665416312
Category: Chandelier
Glass: Inside Etched Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732859
Product Name 4163OB Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details