Capital Lighting, Inc. 4162OB Pendants-Bowl Style 732828

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 26 Product Name: Three Light Foyer Fixture UPC: 640665416213 Category: Foyer Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 26 Product Name: Three Light Foyer Fixture UPC: 640665416213 Category: Foyer Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4162OB Pendants-Bowl Style - 732828 - Capital Lighting, Inc.
Columbus, OH, USA
4162OB Pendants-Bowl Style
732828
4162OB Pendants-Bowl Style 732828
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 26 Product Name: Three Light Foyer Fixture UPC: 640665416213 Category: Foyer Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.75
Length 28.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 26
Product Name: Three Light Foyer Fixture
UPC: 640665416213
Category: Foyer
Glass: Inside Etched Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732828
Product Name 4162OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details