Capital Lighting, Inc. 4161OB Semi-Flush Mts.-Bowl Style 732825

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 12 Product Name: Three Light Foyer Fixture UPC: 640665416114 Category: Foyer Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 12 Product Name: Three Light Foyer Fixture UPC: 640665416114 Category: Foyer Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

Suppliers

Company
Product
Description
Supplier Links
4161OB Semi-Flush Mts.-Bowl Style - 732825 - Capital Lighting, Inc.
Columbus, OH, USA
4161OB Semi-Flush Mts.-Bowl Style
732825
4161OB Semi-Flush Mts.-Bowl Style 732825
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 12 Product Name: Three Light Foyer Fixture UPC: 640665416114 Category: Foyer Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Olde Bronze
Weight: 12
Product Name: Three Light Foyer Fixture
UPC: 640665416114
Category: Foyer
Glass: Inside Etched Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732825
Product Name 4161OB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details