Capital Lighting, Inc. 3341TS-RS Sconces-Pocket 732779

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 3 Product Name: One Light Sconce UPC: 841224022641 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 3 Product Name: One Light Sconce UPC: 841224022641 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3341TS-RS Sconces-Pocket - 732779 - Capital Lighting, Inc.
Columbus, OH, USA
3341TS-RS Sconces-Pocket
732779
3341TS-RS Sconces-Pocket 732779
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 3 Product Name: One Light Sconce UPC: 841224022641 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 12.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise
Weight: 3
Product Name: One Light Sconce
UPC: 841224022641
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732779
Product Name 3341TS-RS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details