Capital Lighting, Inc. 3150MN-224 Mini Pendants-Rod 732767

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Mini Pendant With Alabaster Glass UPC: 841224004746 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Mini Pendant With Alabaster Glass UPC: 841224004746 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3150MN-224 Mini Pendants-Rod - 732767 - Capital Lighting, Inc.
Columbus, OH, USA
3150MN-224 Mini Pendants-Rod
732767
3150MN-224 Mini Pendants-Rod 732767
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Mini Pendant With Alabaster Glass UPC: 841224004746 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 47.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Nickel
Weight: 6
Product Name: Mini Pendant With Alabaster Glass
UPC: 841224004746
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732767
Product Name 3150MN-224 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details