Capital Lighting, Inc. 3150MBZ-244 Mini Pendants-Rod 732747

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: Mini Pendant With Rust Scavo Glass UPC: 841224023082 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: Mini Pendant With Rust Scavo Glass UPC: 841224023082 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3150MBZ-244 Mini Pendants-Rod - 732747 - Capital Lighting, Inc.
Columbus, OH, USA
3150MBZ-244 Mini Pendants-Rod
732747
3150MBZ-244 Mini Pendants-Rod 732747
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: Mini Pendant With Rust Scavo Glass UPC: 841224023082 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 47.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Bronze
Weight: 5
Product Name: Mini Pendant With Rust Scavo Glass
UPC: 841224023082
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732747
Product Name 3150MBZ-244 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details