Capital Lighting, Inc. 3225MN-427 Mid. Chandeliers-Candle 732727

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Extension: 11 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 841224013823 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Extension: 11 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 841224013823 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3225MN-427 Mid. Chandeliers-Candle - 732727 - Capital Lighting, Inc.
Columbus, OH, USA
3225MN-427 Mid. Chandeliers-Candle
732727
3225MN-427 Mid. Chandeliers-Candle 732727
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Extension: 11 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 841224013823 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Extension: 11
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Matte Nickel
Weight: 11
Product Name: Five Light Chandelier
UPC: 841224013823
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732727
Product Name 3225MN-427 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details