Capital Lighting, Inc. 4605GL Mid. Chandeliers-Candle 732721

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.00 Extension: 20 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze With Gold Leaf Weight: 20 Product Name: Five Light Mini Chandelier UPC: 841224022184 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.00 Extension: 20 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze With Gold Leaf Weight: 20 Product Name: Five Light Mini Chandelier UPC: 841224022184 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4605GL Mid. Chandeliers-Candle - 732721 - Capital Lighting, Inc.
Columbus, OH, USA
4605GL Mid. Chandeliers-Candle
732721
4605GL Mid. Chandeliers-Candle 732721
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.00 Extension: 20 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze With Gold Leaf Weight: 20 Product Name: Five Light Mini Chandelier UPC: 841224022184 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 22.00
Extension: 20
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze With Gold Leaf
Weight: 20
Product Name: Five Light Mini Chandelier
UPC: 841224022184
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732721
Product Name 4605GL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details