Capital Lighting, Inc. 3224MN Mid. Chandeliers-Glass Down 732705

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 841224013786 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 841224013786 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3224MN Mid. Chandeliers-Glass Down - 732705 - Capital Lighting, Inc.
Columbus, OH, USA
3224MN Mid. Chandeliers-Glass Down
732705
3224MN Mid. Chandeliers-Glass Down 732705
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 841224013786 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 23.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 9
Product Name: Three Light Chandelier
UPC: 841224013786
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732705
Product Name 3224MN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details