Capital Lighting, Inc. 3229MN Mid. Chandeliers-Glass Up 732701

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Extension: 30 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 30 Product Name: Nine Light Chandelier UPC: 841224013915 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Extension: 30 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 30 Product Name: Nine Light Chandelier UPC: 841224013915 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3229MN Mid. Chandeliers-Glass Up - 732701 - Capital Lighting, Inc.
Columbus, OH, USA
3229MN Mid. Chandeliers-Glass Up
732701
3229MN Mid. Chandeliers-Glass Up 732701
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Extension: 30 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 30 Product Name: Nine Light Chandelier UPC: 841224013915 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 36.00
Extension: 30
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Matte Nickel
Weight: 30
Product Name: Nine Light Chandelier
UPC: 841224013915
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732701
Product Name 3229MN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details