Capital Lighting, Inc. 1680MW Sconces-Pocket 732697

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte White Weight: 3 Product Name: One Light Sconce UPC: 841224003312 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte White Weight: 3 Product Name: One Light Sconce UPC: 841224003312 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1680MW Sconces-Pocket - 732697 - Capital Lighting, Inc.
Columbus, OH, USA
1680MW Sconces-Pocket
732697
1680MW Sconces-Pocket 732697
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte White Weight: 3 Product Name: One Light Sconce UPC: 841224003312 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte White
Weight: 3
Product Name: One Light Sconce
UPC: 841224003312
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732697
Product Name 1680MW Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details