Capital Lighting, Inc. 1062MBZ-140 Bathroom Fixtures-Two Lights 732687

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224024805 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224024805 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1062MBZ-140 Bathroom Fixtures-Two Lights - 732687 - Capital Lighting, Inc.
Columbus, OH, USA
1062MBZ-140 Bathroom Fixtures-Two Lights
732687
1062MBZ-140 Bathroom Fixtures-Two Lights 732687
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224024805 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mediterranean Bronze
Weight: 4
Product Name: Two Light Vanity Fixture
UPC: 841224024805
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732687
Product Name 1062MBZ-140 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details