Capital Lighting, Inc. 1061MN-142 Sconces-Single Glass 732683

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3 Product Name: One Light Sconce UPC: 841224024751 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3 Product Name: One Light Sconce UPC: 841224024751 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1061MN-142 Sconces-Single Glass - 732683 - Capital Lighting, Inc.
Columbus, OH, USA
1061MN-142 Sconces-Single Glass
732683
1061MN-142 Sconces-Single Glass 732683
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3 Product Name: One Light Sconce UPC: 841224024751 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Nickel
Weight: 3
Product Name: One Light Sconce
UPC: 841224024751
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732683
Product Name 1061MN-142 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details