Capital Lighting, Inc. 2711TS Flush Mounts-Bowl Style 732675

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Weight: 4 Product Name: Two Light Ceiling Fixture Tortoise UPC: 841224004128 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Weight: 4 Product Name: Two Light Ceiling Fixture Tortoise UPC: 841224004128 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2711TS Flush Mounts-Bowl Style - 732675 - Capital Lighting, Inc.
Columbus, OH, USA
2711TS Flush Mounts-Bowl Style
732675
2711TS Flush Mounts-Bowl Style 732675
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Weight: 4 Product Name: Two Light Ceiling Fixture Tortoise UPC: 841224004128 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tortoise
Weight: 4
Product Name: Two Light Ceiling Fixture Tortoise
UPC: 841224004128
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732675
Product Name 2711TS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details