Capital Lighting, Inc. 2711MN Flush Mounts-Bowl Style 732670

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Weight: 4 Product Name: Two Light Ceiling Fixture UPC: 841224004098 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Weight: 4 Product Name: Two Light Ceiling Fixture UPC: 841224004098 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2711MN Flush Mounts-Bowl Style - 732670 - Capital Lighting, Inc.
Columbus, OH, USA
2711MN Flush Mounts-Bowl Style
732670
2711MN Flush Mounts-Bowl Style 732670
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Weight: 4 Product Name: Two Light Ceiling Fixture UPC: 841224004098 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte Nickel
Weight: 4
Product Name: Two Light Ceiling Fixture
UPC: 841224004098
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732670
Product Name 2711MN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details