Capital Lighting, Inc. 2737MBZ Semi-Flush Mts.-Bowl Style 732660

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Semi-Flush Ceiling Mount Fixture UPC: 841224023228 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Semi-Flush Ceiling Mount Fixture UPC: 841224023228 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2737MBZ Semi-Flush Mts.-Bowl Style - 732660 - Capital Lighting, Inc.
Columbus, OH, USA
2737MBZ Semi-Flush Mts.-Bowl Style
732660
2737MBZ Semi-Flush Mts.-Bowl Style 732660
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Semi-Flush Ceiling Mount Fixture UPC: 841224023228 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Weight: 8
Product Name: Semi-Flush Ceiling Mount Fixture
UPC: 841224023228
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732660
Product Name 2737MBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details