Capital Lighting, Inc. 1539TS-270 Bathroom Fixtures-Four Lights 732656

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tortoise Weight: 9 Product Name: Four Light Vanity Fixture UPC: 841224024560 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tortoise Weight: 9 Product Name: Four Light Vanity Fixture UPC: 841224024560 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1539TS-270 Bathroom Fixtures-Four Lights - 732656 - Capital Lighting, Inc.
Columbus, OH, USA
1539TS-270 Bathroom Fixtures-Four Lights
732656
1539TS-270 Bathroom Fixtures-Four Lights 732656
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tortoise Weight: 9 Product Name: Four Light Vanity Fixture UPC: 841224024560 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.25
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Tortoise
Weight: 9
Product Name: Four Light Vanity Fixture
UPC: 841224024560
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732656
Product Name 1539TS-270 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details