Capital Lighting, Inc. 1533MN-278 Bathroom Fixtures-Three Lights 732653

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 7 Product Name: Three Light Vanity Fixture UPC: 841224024539 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 7 Product Name: Three Light Vanity Fixture UPC: 841224024539 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1533MN-278 Bathroom Fixtures-Three Lights - 732653 - Capital Lighting, Inc.
Columbus, OH, USA
1533MN-278 Bathroom Fixtures-Three Lights
732653
1533MN-278 Bathroom Fixtures-Three Lights 732653
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 7 Product Name: Three Light Vanity Fixture UPC: 841224024539 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 7
Product Name: Three Light Vanity Fixture
UPC: 841224024539
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732653
Product Name 1533MN-278 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details