Capital Lighting, Inc. 1532MN-278 Bathroom Fixtures-Two Lights 732650

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 5 Product Name: Two Light Vanity Fixture UPC: 841224024522 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 5 Product Name: Two Light Vanity Fixture UPC: 841224024522 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1532MN-278 Bathroom Fixtures-Two Lights - 732650 - Capital Lighting, Inc.
Columbus, OH, USA
1532MN-278 Bathroom Fixtures-Two Lights
732650
1532MN-278 Bathroom Fixtures-Two Lights 732650
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 5 Product Name: Two Light Vanity Fixture UPC: 841224024522 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Weight: 5
Product Name: Two Light Vanity Fixture
UPC: 841224024522
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732650
Product Name 1532MN-278 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details