Capital Lighting, Inc. 2711MW Flush Mounts-Bowl Style 732647

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 4 Product Name: Two Light Ceiling Fixture UPC: 841224004104 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 4 Product Name: Two Light Ceiling Fixture UPC: 841224004104 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2711MW Flush Mounts-Bowl Style - 732647 - Capital Lighting, Inc.
Columbus, OH, USA
2711MW Flush Mounts-Bowl Style
732647
2711MW Flush Mounts-Bowl Style 732647
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 4 Product Name: Two Light Ceiling Fixture UPC: 841224004104 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte White
Weight: 4
Product Name: Two Light Ceiling Fixture
UPC: 841224004104
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732647
Product Name 2711MW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details