Capital Lighting, Inc. 2411MW Flush Mounts-Bowl Style 732645

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 5 Product Name: Two Light Ceiling Fixture UPC: 841224003695 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 5 Product Name: Two Light Ceiling Fixture UPC: 841224003695 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2411MW Flush Mounts-Bowl Style - 732645 - Capital Lighting, Inc.
Columbus, OH, USA
2411MW Flush Mounts-Bowl Style
732645
2411MW Flush Mounts-Bowl Style 732645
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 5 Product Name: Two Light Ceiling Fixture UPC: 841224003695 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte White
Weight: 5
Product Name: Two Light Ceiling Fixture
UPC: 841224003695
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732645
Product Name 2411MW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details