Capital Lighting, Inc. 1501TS-247 Sconces-Single Glass 732629

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 5 Product Name: One Light Sconce Tortoise With G247 UPC: 841224022733 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 5 Product Name: One Light Sconce Tortoise With G247 UPC: 841224022733 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1501TS-247 Sconces-Single Glass - 732629 - Capital Lighting, Inc.
Columbus, OH, USA
1501TS-247 Sconces-Single Glass
732629
1501TS-247 Sconces-Single Glass 732629
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 5 Product Name: One Light Sconce Tortoise With G247 UPC: 841224022733 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise
Weight: 5
Product Name: One Light Sconce Tortoise With G247
UPC: 841224022733
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732629
Product Name 1501TS-247 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details